ITT Cannon Circular Connector, Plug, 12 Position, Panel; Product Range Itt Cannon 192900-0266

Description
TRI N RECP M J/N 0-12
Request a Quote Datasheet
Description
TRI N RECP M J/N 0-12
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon 192900-0266 - PEI-Genesis
Philadelphia, PA, United States
TRI N RECP M J/N 0-12

TRI N RECP M J/N 0-12

Buy Now
Circular Connector, Plug, 12 Position, Panel; Product Range Itt Cannon - 90B2876 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 12 Position, Panel; Product Range Itt Cannon
90B2876
Circular Connector, Plug, 12 Position, Panel; Product Range Itt Cannon 90B2876
CIRCULAR CONNECTOR, PLUG, 12 POSITION, PANEL; Product Range:Trident Neptune Series; Circular Connector Shell Style:-; No. of Contacts:12Contacts; Circular Contact Type:-; Coupling Style:-; Contact Material:Copper; Contact Plating:- RoHS Compliant: Yes

CIRCULAR CONNECTOR, PLUG, 12 POSITION, PANEL; Product Range:Trident Neptune Series; Circular Connector Shell Style:-; No. of Contacts:12Contacts; Circular Contact Type:-; Coupling Style:-; Contact Material:Copper; Contact Plating:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ITT Cannon 192900-0266 90B2876
Product Name Circular Connector, Plug, 12 Position, Panel; Product Range Itt Cannon
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

ARINC Size 5 Socket 50 ohm Connectors - 190703 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; RF and Microwave Connector
Geometry Straight
Termination Crimp
View Details
Shunts, Jumpers - 36-1462B-ND - DigiKey
Keystone Electronics Corp.
Specs
Gender Male / Plug
View Details