RECT PWR CONN, R/A RCPT, 20POS, PCB; Product Range:RPRM Series; Contact Plating:Gold Plated Contacts; Contact Material:Copper Alloy; Contact Gender:Socket; Contact Termination Type:Through Hole Right Angle; Gender:Receptacle
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electrodes and Electrode Materials |
| Product Number | 46AK2187 |
| Product Name | Rect Pwr Conn, R/a Rcpt, 20Pos, Pcb; Product Range Itt Cannon |
| Material | Cu |