ITT Cannon Rect Pwr Conn, Insert, R/a Plug, 20P/pcb; Product Range Itt Cannon 143-8170-062

Description
RECT PWR CONN, INSERT, R/A PLUG, 20P/PCB; Product Range:RPRM Series; Contact Plating:Gold Plated Contacts; Contact Material:Copper Alloy; Contact Gender:Pin; Contact Termination Type:Through Hole Right Angle; Gender:Plug
Datasheet
Description
RECT PWR CONN, INSERT, R/A PLUG, 20P/PCB; Product Range:RPRM Series; Contact Plating:Gold Plated Contacts; Contact Material:Copper Alloy; Contact Gender:Pin; Contact Termination Type:Through Hole Right Angle; Gender:Plug
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rect Pwr Conn, Insert, R/a Plug, 20P/pcb; Product Range Itt Cannon - 46AK2186 - Newark, An Avnet Company
Chicago, IL, United States
Rect Pwr Conn, Insert, R/a Plug, 20P/pcb; Product Range Itt Cannon
46AK2186
Rect Pwr Conn, Insert, R/a Plug, 20P/pcb; Product Range Itt Cannon 46AK2186
RECT PWR CONN, INSERT, R/A PLUG, 20P/PCB; Product Range:RPRM Series; Contact Plating:Gold Plated Contacts; Contact Material:Copper Alloy; Contact Gender:Pin; Contact Termination Type:Through Hole Right Angle; Gender:Plug

RECT PWR CONN, INSERT, R/A PLUG, 20P/PCB; Product Range:RPRM Series; Contact Plating:Gold Plated Contacts; Contact Material:Copper Alloy; Contact Gender:Pin; Contact Termination Type:Through Hole Right Angle; Gender:Plug

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrodes and Electrode Materials
Product Number 46AK2186
Product Name Rect Pwr Conn, Insert, R/a Plug, 20P/pcb; Product Range Itt Cannon
Material Cu
Unlock Full Specs
to access all available technical data

Similar Products

Battery Electrode Materials - PolyGrid® - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
OD / Width 12 to 48 inch (305 to 1219 mm)
Thickness 0.0020 to 0.0400 inch (0.0508 to 1.02 mm)
View Details
RF Contacts - 1218821-1 - TE Connectivity
Specs
Type Contact
Applications Motor or Generator
View Details
Soft Carbon for Sodium Electrode - BMLC-KJ031 - Matexcel
Specs
Applications Battery or Fuel Cell
View Details