ITT Cannon Plug Housing W/cap, 16Pos, Plastic, 250V; Product Range Itt Cannon 132015-0073

Description
PLUG HOUSING W/CAP, 16POS, PLASTIC, 250V; Product Range:CTC Series; Gender:Plug; No. of Positions:16Position s; For Use With:ITT Cannon CTC Series Crimp Contacts; Connector Body Material:Thermoplast ic Body; IP Rating:IP69K
Datasheet
Description
PLUG HOUSING W/CAP, 16POS, PLASTIC, 250V; Product Range:CTC Series; Gender:Plug; No. of Positions:16Position s; For Use With:ITT Cannon CTC Series Crimp Contacts; Connector Body Material:Thermoplast ic Body; IP Rating:IP69K
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Plug Housing W/cap, 16Pos, Plastic, 250V; Product Range Itt Cannon - 48AC9066 - Newark, An Avnet Company
Chicago, IL, United States
Plug Housing W/cap, 16Pos, Plastic, 250V; Product Range Itt Cannon
48AC9066
Plug Housing W/cap, 16Pos, Plastic, 250V; Product Range Itt Cannon 48AC9066
PLUG HOUSING W/CAP, 16POS, PLASTIC, 250V; Product Range:CTC Series; Gender:Plug; No. of Positions:16Position s; For Use With:ITT Cannon CTC Series Crimp Contacts; Connector Body Material:Thermoplast ic Body; IP Rating:IP69K

PLUG HOUSING W/CAP, 16POS, PLASTIC, 250V; Product Range:CTC Series; Gender:Plug; No. of Positions:16Positions; For Use With:ITT Cannon CTC Series Crimp Contacts; Connector Body Material:Thermoplastic Body; IP Rating:IP69K

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 48AC9066
Product Name Plug Housing W/cap, 16Pos, Plastic, 250V; Product Range Itt Cannon
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - EXALIGN™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Square With a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material Cast Iron
View Details
Bearing Parts - Races - Hartford Technologies, Inc.
Hartford Technologies, Inc.
Specs
Housing Type Ball Bearing Inner Ring; Ball Bearing Outer Ring; Needle Bearing Inner Ring; Roller Bearing Inner Ring; Roller Bearing Outer Ring
Material Steel
View Details
Bearing housings - Split pillow blocks – SAF and SAW series - SAF 1507 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 72 mm (2.83 inch)
View Details