ITT Cannon Connectors Circular, Industrial - Plastic 121583-0013

Description
APD HIGH PWR PLUG, 1 WAY, RED APD-6BSH
Request a Quote Datasheet
Description
APD HIGH PWR PLUG, 1 WAY, RED APD-6BSH
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors Circular, Industrial - Plastic - 121583-0013 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Circular, Industrial - Plastic
121583-0013
Connectors Circular, Industrial - Plastic 121583-0013
APD HIGH PWR PLUG, 1 WAY, RED APD-6BSH

APD HIGH PWR PLUG, 1 WAY, RED APD-6BSH

Buy Now
 - ITT Cannon 121583-0013 - PEI-Genesis
Philadelphia, PA, United States
APD-6BSH

APD-6BSH

Buy Now
DIN Connectors - 1903437 - RS Components, Ltd.
Corby, Northants, United Kingdom
DIN Connectors
1903437
DIN Connectors 1903437
ITT Cannon 121583-0013 DIN Plug

ITT Cannon 121583-0013 DIN Plug

Supplier's Site
Circular Connector, Plug, 1 Position, Cable; Product Range Itt Cannon - 14C4157 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 1 Position, Cable; Product Range Itt Cannon
14C4157
Circular Connector, Plug, 1 Position, Cable; Product Range Itt Cannon 14C4157
CIRCULAR CONNECTOR, PLUG, 1 POSITION, CABLE; Product Range:APD Series; Circular Connector Shell Style:Cable Mount Plug; No. of Contacts:1Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied; Coupling Style:- RoHS Compliant: Yes

CIRCULAR CONNECTOR, PLUG, 1 POSITION, CABLE; Product Range:APD Series; Circular Connector Shell Style:Cable Mount Plug; No. of Contacts:1Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied; Coupling Style:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Heilind Electronics, Inc. PEI-Genesis RS Components, Ltd. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 121583-0013 ITT Cannon 121583-0013 1903437 14C4157
Product Name Connectors Circular, Industrial - Plastic DIN Connectors Circular Connector, Plug, 1 Position, Cable; Product Range Itt Cannon
Connector Type Circular / Cylindrical Connectors DIN Connector Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Blade Type Power Connector Assemblies - 2243-1300-KIT-ND - DigiKey
Specs
Mounting Free Hanging (In-Line)
Contact Size (AWG) 6 AWG
View Details
5 suppliers
3-Prong Straight Connector, 15 Amp 125 Volt 5-15R Orange - 5622 - Suzhou Ele Mfg Co., Ltd.
Specs
Geometry Straight
Voltage Rating 125 volts
Current Rating 15.0 amps
View Details
Connector - 4 Pin Straight Magnetic Connector -  - Shenzhen QH Industrial Co., Ltd
Specs
Geometry Straight
Termination Magnetic
Voltage Rating 12 volts
View Details