ITT Cannon Hard To Find - 120220-0210 120220-0210

Description
Manufacturer: ITT Cannon, LLC Win Source Part Number: 760251-120220-0210 Type: Shield Finger, Pre-Loaded Length: 0.137" (3.48mm) Height: 0.051" (1.30mm) Material: Beryllium Copper Plating: Nickel Plating - Thickness: 118.11μin (3.00μm) Family Name: 120220 Attachment Method: Solder Width: 0.035" (0.90mm) Categories: RF/IF and RFID Introduction Date: May 05, 2006 ECCN: EAR99 Country of Origin: United States of America Estimated EOL Date: 2024 Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: ITT Cannon, LLC Win Source Part Number: 760251-120220-0210 Type: Shield Finger, Pre-Loaded Length: 0.137" (3.48mm) Height: 0.051" (1.30mm) Material: Beryllium Copper Plating: Nickel Plating - Thickness: 118.11μin (3.00μm) Family Name: 120220 Attachment Method: Solder Width: 0.035" (0.90mm) Categories: RF/IF and RFID Introduction Date: May 05, 2006 ECCN: EAR99 Country of Origin: United States of America Estimated EOL Date: 2024 Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hard To Find - 120220-0210 - 760251-120220-0210 - Win Source Electronics
Laguna Hills, CA, United States
Hard To Find - 120220-0210
760251-120220-0210
Hard To Find - 120220-0210 760251-120220-0210
Manufacturer: ITT Cannon, LLC Win Source Part Number: 760251-120220-0210 Type: Shield Finger, Pre-Loaded Length: 0.137" (3.48mm) Height: 0.051" (1.30mm) Material: Beryllium Copper Plating: Nickel Plating - Thickness: 118.11μin (3.00μm) Family Name: 120220 Attachment Method: Solder Width: 0.035" (0.90mm) Categories: RF/IF and RFID Introduction Date: May 05, 2006 ECCN: EAR99 Country of Origin: United States of America Estimated EOL Date: 2024 Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited

Manufacturer: ITT Cannon, LLC
Win Source Part Number: 760251-120220-0210
Type: Shield Finger, Pre-Loaded
Length: 0.137" (3.48mm)
Height: 0.051" (1.30mm)
Material: Beryllium Copper
Plating: Nickel
Plating - Thickness: 118.11μin (3.00μm)
Family Name: 120220
Attachment Method: Solder
Width: 0.035" (0.90mm)
Categories: RF/IF and RFID
Introduction Date: May 05, 2006
ECCN: EAR99
Country of Origin: United States of America
Estimated EOL Date: 2024
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RFID Chips
Product Number 760251-120220-0210
Product Name Hard To Find - 120220-0210
Unlock Full Specs
to access all available technical data

Similar Products

ZXC Series Z-Axis RFID Transponder Coils - ZXC-116 ZXC-116XJLC - Coilcraft, Inc.
Specs
RFID Product Tag / Transponder
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
LEGIC Smartcard ICs for DESFire MIFARE - ATC4096-MP312 - LEGIC Identsystems
Specs
Frequency 13.56 Hz
Memory 26624 to 32768 bits
Reading Speed 3392 kbps
View Details
RF/IF and RFID - 123318-AS3910-BQFT-100 - Win Source Electronics
Specs
Frequency 1.36E7 Hz
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details