ITT Cannon RFI and EMI - Contacts, Fingerstock and Gaskets 120220-0206

Description
UNIVERSAL CONTACT 4MM SMD
Datasheet
Description
UNIVERSAL CONTACT 4MM SMD
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RFI and EMI - Contacts, Fingerstock and Gaskets - 120220-0206 - ODG (Origin Data Global)
Shenzhen, China
RFI and EMI - Contacts, Fingerstock and Gaskets
120220-0206
RFI and EMI - Contacts, Fingerstock and Gaskets 120220-0206
UNIVERSAL CONTACT 4MM SMD

UNIVERSAL CONTACT 4MM SMD

Supplier's Site Datasheet
RF and Wireless - RFI and EMI - Contacts, Fingerstock and Gaskets - 120220-0206 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RFI and EMI - Contacts, Fingerstock and Gaskets
120220-0206
RF and Wireless - RFI and EMI - Contacts, Fingerstock and Gaskets 120220-0206
UNIVERSAL CONTACT 4MM SMD

UNIVERSAL CONTACT 4MM SMD

Supplier's Site

Technical Specifications

  ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Network and Communication Chips Network and Communication Chips
Product Number 120220-0206 120220-0206
Product Name RFI and EMI - Contacts, Fingerstock and Gaskets RF and Wireless - RFI and EMI - Contacts, Fingerstock and Gaskets
Device Type Shield Finger, Pre-Loaded
Unlock Full Specs
to access all available technical data

Similar Products

RF Transceiver ICs - 4823-NRF54LM20A-CAAA-R7DKR-ND - DigiKey
Specs
Device Type Transceiver
Technology Bluetooth; ZigBee
Interface USB
View Details
KBMPS300400 - KBMPS300400 - KRYTAR, Inc.
Specs
Device Type Beamformers
Operating Frequency 30000 to 40000 MHz
View Details
RF Receivers - SI4737-C40-GUR - ODG (Origin Data Global)
Skyworks Solutions, Inc.
Specs
Supply Voltage Other; 2V ~ 5.5V
Operating Temperature -20 to 85 C (-4 to 185 F)
Package Type SSOP; 24-SSOP (0.154", 3.90mm Width)
View Details