Manufacturer: ITT Cannon, LLC
Win Source Part Number: 1121139-120220-0202
Type: Shield Finger, Pre-Loaded
Length: 0.132" (3.35mm)
Height: 0.071" (1.80mm)
Material: Beryllium Copper
Plating: Nickel
Plating - Thickness: 118.11μin (3.00μm)
Attachment Method: Solder
Width: 0.035" (0.90mm)
Categories: RF/IF and RFID
Manufacturer Homepage: www.ittcannon.com
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1
| Win Source Electronics | |
|---|---|
| Product Category | RFID Chips |
| Product Number | 1121139-120220-0202 |
| Product Name | RFI and EMI - Contacts, Fingerstock and Gaskets - 120220-0202 |