ITT Cannon Connector Contact, Socket, Crimp; Product Range Itt Cannon 0318703000..

Description
CONNECTOR CONTACT, SOCKET, CRIMP; Product Range:Sure-Seal Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:14AWG; Wire Size AWG Min:18AWG; For Use With:SURESEAL Circular Connectors; Current Rating:15A RoHS Compliant: Yes
Description
CONNECTOR CONTACT, SOCKET, CRIMP; Product Range:Sure-Seal Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:14AWG; Wire Size AWG Min:18AWG; For Use With:SURESEAL Circular Connectors; Current Rating:15A RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Connector Contact, Socket, Crimp; Product Range Itt Cannon - 01M9644 - Newark, An Avnet Company
Chicago, IL, United States
Connector Contact, Socket, Crimp; Product Range Itt Cannon
01M9644
Connector Contact, Socket, Crimp; Product Range Itt Cannon 01M9644
CONNECTOR CONTACT, SOCKET, CRIMP; Product Range:Sure-Seal Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:14AWG; Wire Size AWG Min:18AWG; For Use With:SURESEAL Circular Connectors; Current Rating:15A RoHS Compliant: Yes

CONNECTOR CONTACT, SOCKET, CRIMP; Product Range:Sure-Seal Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:14AWG; Wire Size AWG Min:18AWG; For Use With:SURESEAL Circular Connectors; Current Rating:15A RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrodes and Electrode Materials
Product Number 01M9644
Product Name Connector Contact, Socket, Crimp; Product Range Itt Cannon
Type Contact
Unlock Full Specs
to access all available technical data

Similar Products

Automotive Terminals - 1-173631-2 - TE Connectivity
Specs
Type Contact
Plating / Coating Gold; Gold (Au)
Applications Motor or Generator
View Details
Battery Electrode Materials - MicroGrid® - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
Type Anode / Anode Material; Cathode / Cathode Material
Material Aluminum (optional feature); Titanium (optional feature); Zinc (optional feature); Cu (optional feature)
Applications Battery or Fuel Cell (optional feature)
View Details
Polycrystalline Uncoated Nickel Cobalt Lithium Manganese Oxide - BMLC-KJ009 - Matexcel
Specs
Type Cathodic Emitters / Filaments
Applications Battery or Fuel Cell
Thickness 1.38E-4 to 0.0012 inch (0.0035 to 0.0300 mm)
View Details