ITT Cannon Contact, Pin, Crimp, 26-22Awg; For Use With Itt Cannon 031-9540-000

Description
CONTACT, PIN, CRIMP, 26-22AWG; For Use With:ITT Cannon 2D/CTA Series D-Sub Connectors; Contact Gender:Pin; Contact Material:Copper Alloy; Contact Plating:Gold Plated Contacts; Wire Size AWG Max:22AWG; Wire Size AWG Min:26AWG RoHS Compliant: Yes
Datasheet
Description
CONTACT, PIN, CRIMP, 26-22AWG; For Use With:ITT Cannon 2D/CTA Series D-Sub Connectors; Contact Gender:Pin; Contact Material:Copper Alloy; Contact Plating:Gold Plated Contacts; Wire Size AWG Max:22AWG; Wire Size AWG Min:26AWG RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Contact, Pin, Crimp, 26-22Awg; For Use With Itt Cannon - 91B1804 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Pin, Crimp, 26-22Awg; For Use With Itt Cannon
91B1804
Contact, Pin, Crimp, 26-22Awg; For Use With Itt Cannon 91B1804
CONTACT, PIN, CRIMP, 26-22AWG; For Use With:ITT Cannon 2D/CTA Series D-Sub Connectors; Contact Gender:Pin; Contact Material:Copper Alloy; Contact Plating:Gold Plated Contacts; Wire Size AWG Max:22AWG; Wire Size AWG Min:26AWG RoHS Compliant: Yes

CONTACT, PIN, CRIMP, 26-22AWG; For Use With:ITT Cannon 2D/CTA Series D-Sub Connectors; Contact Gender:Pin; Contact Material:Copper Alloy; Contact Plating:Gold Plated Contacts; Wire Size AWG Max:22AWG; Wire Size AWG Min:26AWG RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrodes and Electrode Materials
Product Number 91B1804
Product Name Contact, Pin, Crimp, 26-22Awg; For Use With Itt Cannon
Type Contact
Unlock Full Specs
to access all available technical data

Similar Products

Battery Electrode Materials - MicroGrid® - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
Type Anode / Anode Material; Cathode / Cathode Material
Material Aluminum (optional feature); Titanium (optional feature); Zinc (optional feature); Cu (optional feature)
Applications Battery or Fuel Cell (optional feature)
View Details
Automotive Terminals - 1241406-1 - TE Connectivity
Specs
Type Contact
Plating / Coating Tin; Tin (Sn)
Applications Motor or Generator
View Details
Specs
Type Contact
Material Copper Tungsten
Shape / Form Custom / Application Specific; Bar Stock
View Details