ITT Cannon Circular Connector Contacts 031-8717-149

Description
ITT Cannon 031-8717-149
Request a Quote Datasheet
Description
ITT Cannon 031-8717-149
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Contacts - 7525679 - RS Components, Ltd.
Corby, Northants, United Kingdom
Circular Connector Contacts
7525679
Circular Connector Contacts 7525679
ITT Cannon 031-8717-149

ITT Cannon 031-8717-149

Supplier's Site
Circular Connector Contacts - 1903471 - RS Components, Ltd.
Corby, Northants, United Kingdom
Circular Connector Contacts
1903471
Circular Connector Contacts 1903471
ITT Cannon 031-8717-149

ITT Cannon 031-8717-149

Supplier's Site
Contact, Socket, 20-16Awg, Crimp; Product Range Itt Cannon - 53M0130 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Socket, 20-16Awg, Crimp; Product Range Itt Cannon
53M0130
Contact, Socket, 20-16Awg, Crimp; Product Range Itt Cannon 53M0130
CONTACT, SOCKET, 20-16AWG, CRIMP; Product Range:APD Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:16AWG; Wire Size AWG Min:20AWG; For Use With:APD / DIN 72585 Series Circular Connectors RoHS Compliant: Yes

CONTACT, SOCKET, 20-16AWG, CRIMP; Product Range:APD Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:16AWG; Wire Size AWG Min:20AWG; For Use With:APD / DIN 72585 Series Circular Connectors RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Electrical Contacts Electrodes and Electrode Materials
Product Number 7525679 53M0130
Product Name Circular Connector Contacts Contact, Socket, 20-16Awg, Crimp; Product Range Itt Cannon
Shape / Form Pin Socket or Receptacle; Socket
Unlock Full Specs
to access all available technical data

Similar Products

Automotive Terminals - 1060-16-0988 - TE Connectivity
Specs
Type Contact
Plating / Coating Palladium Nickel Gold (PdNiAu)
Applications Motor or Generator
View Details
2 suppliers
Battery Electrode Materials - MicroGrid® - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
Type Anode / Anode Material; Cathode / Cathode Material
Material Aluminum (optional feature); Titanium (optional feature); Zinc (optional feature); Cu (optional feature)
Applications Battery or Fuel Cell (optional feature)
View Details
Ternary sodium nickel ferromagnetic layered oxide for Sodium cathode - BMLC-KJ029 - Matexcel
Specs
Applications Battery or Fuel Cell
Thickness 3.01E-4 inch (0.0076 mm)
View Details