ITT Cannon Contact, Socket, 14-12Awg, Crimp; Product Range Itt Cannon 031-1308-000

Description
CONTACT, SOCKET, 14-12AWG, CRIMP; Product Range:ARINC 600 Series; Contact Plating:Gold Plated Contacts; Contact Material:Copper Alloy; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Min:14AWG; Contact Size:15 RoHS Compliant: Yes
Description
CONTACT, SOCKET, 14-12AWG, CRIMP; Product Range:ARINC 600 Series; Contact Plating:Gold Plated Contacts; Contact Material:Copper Alloy; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Min:14AWG; Contact Size:15 RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Contact, Socket, 14-12Awg, Crimp; Product Range Itt Cannon - 72C4168 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Socket, 14-12Awg, Crimp; Product Range Itt Cannon
72C4168
Contact, Socket, 14-12Awg, Crimp; Product Range Itt Cannon 72C4168
CONTACT, SOCKET, 14-12AWG, CRIMP; Product Range:ARINC 600 Series; Contact Plating:Gold Plated Contacts; Contact Material:Copper Alloy; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Min:14AWG; Contact Size:15 RoHS Compliant: Yes

CONTACT, SOCKET, 14-12AWG, CRIMP; Product Range:ARINC 600 Series; Contact Plating:Gold Plated Contacts; Contact Material:Copper Alloy; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Min:14AWG; Contact Size:15 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrodes and Electrode Materials
Product Number 72C4168
Product Name Contact, Socket, 14-12Awg, Crimp; Product Range Itt Cannon
Type Contact
Unlock Full Specs
to access all available technical data

Similar Products

Battery Electrode Materials - MicroGrid® - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
Type Anode / Anode Material; Cathode / Cathode Material
Material Aluminum (optional feature); Titanium (optional feature); Zinc (optional feature); Cu (optional feature)
Applications Battery or Fuel Cell (optional feature)
View Details
Automotive Terminals - 1-1326031-2 - TE Connectivity
Specs
Type Contact
Plating / Coating Tin; Tin (Sn)
Applications Motor or Generator
View Details
0.5mm Tungsten Electrodes (Pack of 15) -  - Sunstone Engineering
Specs
Material Tungsten
Shape / Form Button
Applications Welding Electrodes
View Details