ITT Cannon D Sub Contact, Skt, 22-18Awg, Crimp; For Use With Itt Cannon 031-1007-054

Description
D SUB CONTACT, SKT, 22-18AWG, CRIMP; For Use With:ITT Cannon D*MA Series D Sub Connectors; Contact Gender:Socket; Contact Material:Copper Alloy; Contact Plating:Gold Plated Contacts; Wire Size AWG Max:18AWG; Wire Size AWG Min:22AWG RoHS Compliant: Yes
Datasheet
Description
D SUB CONTACT, SKT, 22-18AWG, CRIMP; For Use With:ITT Cannon D*MA Series D Sub Connectors; Contact Gender:Socket; Contact Material:Copper Alloy; Contact Plating:Gold Plated Contacts; Wire Size AWG Max:18AWG; Wire Size AWG Min:22AWG RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
D Sub Contact, Skt, 22-18Awg, Crimp; For Use With Itt Cannon - 85C1356 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Contact, Skt, 22-18Awg, Crimp; For Use With Itt Cannon
85C1356
D Sub Contact, Skt, 22-18Awg, Crimp; For Use With Itt Cannon 85C1356
D SUB CONTACT, SKT, 22-18AWG, CRIMP; For Use With:ITT Cannon D*MA Series D Sub Connectors; Contact Gender:Socket; Contact Material:Copper Alloy; Contact Plating:Gold Plated Contacts; Wire Size AWG Max:18AWG; Wire Size AWG Min:22AWG RoHS Compliant: Yes

D SUB CONTACT, SKT, 22-18AWG, CRIMP; For Use With:ITT Cannon D*MA Series D Sub Connectors; Contact Gender:Socket; Contact Material:Copper Alloy; Contact Plating:Gold Plated Contacts; Wire Size AWG Max:18AWG; Wire Size AWG Min:22AWG RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrodes and Electrode Materials
Product Number 85C1356
Product Name D Sub Contact, Skt, 22-18Awg, Crimp; For Use With Itt Cannon
Type Contact
Unlock Full Specs
to access all available technical data

Similar Products

Battery Electrode Materials - MicroGrid® - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
Type Anode / Anode Material; Cathode / Cathode Material
Material Aluminum (optional feature); Titanium (optional feature); Zinc (optional feature); Cu (optional feature)
Applications Battery or Fuel Cell (optional feature)
View Details
Automotive Terminals - 1-1355847-1 - TE Connectivity
Specs
Type Contact
Plating / Coating Tin; Tin (Sn)
Applications Motor or Generator
View Details
Active Ceramic Membranes for Alternative Fuel Components -  - CoorsTek
Specs
Type Anode / Anode Material
Material Ceramic
Shape / Form Custom / Application Specific
View Details