ITT Cannon D Sub Contact, Socket, 24-20Awg, Crimp; For Use With Itt Cannon 031-1007-052

Description
D SUB CONTACT, SOCKET, 24-20AWG, CRIMP; For Use With:ITT Cannon D*MA Series D Sub Connectors; Contact Gender:Socket; Contact Material:Copper Alloy; Contact Plating:Gold Plated Contacts; Wire Size AWG Max:20AWG RoHS Compliant: Yes
Datasheet
Description
D SUB CONTACT, SOCKET, 24-20AWG, CRIMP; For Use With:ITT Cannon D*MA Series D Sub Connectors; Contact Gender:Socket; Contact Material:Copper Alloy; Contact Plating:Gold Plated Contacts; Wire Size AWG Max:20AWG RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
D Sub Contact, Socket, 24-20Awg, Crimp; For Use With Itt Cannon - 42J9662 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Contact, Socket, 24-20Awg, Crimp; For Use With Itt Cannon
42J9662
D Sub Contact, Socket, 24-20Awg, Crimp; For Use With Itt Cannon 42J9662
D SUB CONTACT, SOCKET, 24-20AWG, CRIMP; For Use With:ITT Cannon D*MA Series D Sub Connectors; Contact Gender:Socket; Contact Material:Copper Alloy; Contact Plating:Gold Plated Contacts; Wire Size AWG Max:20AWG RoHS Compliant: Yes

D SUB CONTACT, SOCKET, 24-20AWG, CRIMP; For Use With:ITT Cannon D*MA Series D Sub Connectors; Contact Gender:Socket; Contact Material:Copper Alloy; Contact Plating:Gold Plated Contacts; Wire Size AWG Max:20AWG RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrodes and Electrode Materials
Product Number 42J9662
Product Name D Sub Contact, Socket, 24-20Awg, Crimp; For Use With Itt Cannon
Type Contact
Unlock Full Specs
to access all available technical data

Similar Products

Automotive Terminals - 1-2287018-3 - TE Connectivity
Specs
Type Contact
Plating / Coating Silver; Silver (Ag)
Applications Motor or Generator
View Details
Battery Electrode Materials - PolyGrid® - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
OD / Width 12 to 48 inch (305 to 1219 mm)
Thickness 0.0020 to 0.0400 inch (0.0508 to 1.02 mm)
View Details
Active Ceramic Membranes for Alternative Fuel Components -  - CoorsTek
Specs
Type Anode / Anode Material
Material Ceramic
Shape / Form Custom / Application Specific
View Details