ITT Cannon Connectors, Interconnects - Circular Connectors - Circular Connector Contacts 030-8614-020

Description
Win Source Part Number: 1364335-030-8614-020 Category: Connectors, Interconnects - Circular Connectors - Circular Connector Contacts Fake Threat In the Open Market: 48 pct. Type: Power, Machined MSL Level: Not Applicable Mfr: ITT Cannon, LLC Series: APD 1-Way Package: Bulk Product Status: Active Base Product Number: 030-8 HTSUS: 8536.90.4000 ECCN: EAR99 Contact Termination: Crimp Contact Finish: Silver Contact Finish Thickness: 196.9µin (5.00µm) Contact Type: Pin Contact Material: Copper Alloy Contact Size: 0 Wire Gauge or Range - AWG: 2 AWG Wire Gauge or Range - mm²: 35mm² Termination Finish: Copper Alloy
Request a Quote Datasheet
Description
Win Source Part Number: 1364335-030-8614-020 Category: Connectors, Interconnects - Circular Connectors - Circular Connector Contacts Fake Threat In the Open Market: 48 pct. Type: Power, Machined MSL Level: Not Applicable Mfr: ITT Cannon, LLC Series: APD 1-Way Package: Bulk Product Status: Active Base Product Number: 030-8 HTSUS: 8536.90.4000 ECCN: EAR99 Contact Termination: Crimp Contact Finish: Silver Contact Finish Thickness: 196.9µin (5.00µm) Contact Type: Pin Contact Material: Copper Alloy Contact Size: 0 Wire Gauge or Range - AWG: 2 AWG Wire Gauge or Range - mm²: 35mm² Termination Finish: Copper Alloy
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Circular Connectors - Circular Connector Contacts - 030-8614-020 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Circular Connectors - Circular Connector Contacts
030-8614-020
Connectors, Interconnects - Circular Connectors - Circular Connector Contacts 030-8614-020
Win Source Part Number: 1364335-030-8614-020 Category: Connectors, Interconnects - Circular Connectors - Circular Connector Contacts Fake Threat In the Open Market: 48 pct. Type: Power, Machined MSL Level: Not Applicable Mfr: ITT Cannon, LLC Series: APD 1-Way Package: Bulk Product Status: Active Base Product Number: 030-8 HTSUS: 8536.90.4000 ECCN: EAR99 Contact Termination: Crimp Contact Finish: Silver Contact Finish Thickness: 196.9µin (5.00µm) Contact Type: Pin Contact Material: Copper Alloy Contact Size: 0 Wire Gauge or Range - AWG: 2 AWG Wire Gauge or Range - mm²: 35mm² Termination Finish: Copper Alloy

Win Source Part Number: 1364335-030-8614-020
Category: Connectors, Interconnects - Circular Connectors - Circular Connector Contacts
Fake Threat In the Open Market: 48 pct.
Type: Power, Machined
MSL Level: Not Applicable
Mfr: ITT Cannon, LLC
Series: APD 1-Way
Package: Bulk
Product Status: Active
Base Product Number: 030-8
HTSUS: 8536.90.4000
ECCN: EAR99
Contact Termination: Crimp
Contact Finish: Silver
Contact Finish Thickness: 196.9µin (5.00µm)
Contact Type: Pin
Contact Material: Copper Alloy
Contact Size: 0
Wire Gauge or Range - AWG: 2 AWG
Wire Gauge or Range - mm²: 35mm²
Termination Finish: Copper Alloy

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electrical Contacts
Product Number 030-8614-020
Product Name Connectors, Interconnects - Circular Connectors - Circular Connector Contacts
Contact Material Cu; Copper Alloy
Unlock Full Specs
to access all available technical data

Similar Products

Universal Contact - 10128875-009RLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Current 2 amps
View Details
3 suppliers
RFI and EMI - Contacts, Fingerstock and Gaskets - 112-0048 - Quarktwin Technology Ltd.
Specs
Contact Material Monel Alloy
OD / Width 0.1890 inch (4.8 mm)
Length 984 inch (25000 mm)
View Details