ITT Cannon Circular Contact, Pin, 4Awg, Crimp; Product Range Itt Cannon 030-8613-000

Description
CIRCULAR CONTACT, PIN, 4AWG, CRIMP; Product Range:CA-B Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:4AWG; Wire Size AWG Min:-; For Use With:ITT Cannon CA-Bayonet Series Circular Connectors RoHS Compliant: Yes
Datasheet
Description
CIRCULAR CONTACT, PIN, 4AWG, CRIMP; Product Range:CA-B Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:4AWG; Wire Size AWG Min:-; For Use With:ITT Cannon CA-Bayonet Series Circular Connectors RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Contact, Pin, 4Awg, Crimp; Product Range Itt Cannon - 03K3618 - Newark, An Avnet Company
Chicago, IL, United States
Circular Contact, Pin, 4Awg, Crimp; Product Range Itt Cannon
03K3618
Circular Contact, Pin, 4Awg, Crimp; Product Range Itt Cannon 03K3618
CIRCULAR CONTACT, PIN, 4AWG, CRIMP; Product Range:CA-B Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:4AWG; Wire Size AWG Min:-; For Use With:ITT Cannon CA-Bayonet Series Circular Connectors RoHS Compliant: Yes

CIRCULAR CONTACT, PIN, 4AWG, CRIMP; Product Range:CA-B Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:4AWG; Wire Size AWG Min:-; For Use With:ITT Cannon CA-Bayonet Series Circular Connectors RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrodes and Electrode Materials
Product Number 03K3618
Product Name Circular Contact, Pin, 4Awg, Crimp; Product Range Itt Cannon
Type Contact
Unlock Full Specs
to access all available technical data

Similar Products

Battery Electrode Materials - MicroGrid® - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
Type Anode / Anode Material; Cathode / Cathode Material
Material Aluminum (optional feature); Titanium (optional feature); Zinc (optional feature); Cu (optional feature)
Applications Battery or Fuel Cell (optional feature)
View Details
RFI and EMI - Contacts, Fingerstock and Gaskets - 1212-FNG-0008 - Quarktwin Technology Ltd.
Specs
Type Contact; Gasket
Length 11.81 inch (300 mm)
OD / Width 11.81 inch (300 mm)
View Details
Micro Weld Head Electrodes -  - Sunstone Engineering
Sunstone Engineering
Specs
Shape / Form Button
Applications Welding Electrodes
View Details