ITT Cannon Circular Connector Contact, Pin, 26 Awg, 22 Awg, Crimp, Silver Plated Contacts, Ca-B Series Rohs Compliant Itt Cannon 030-8587-030

Description
Circular Connector Contact, Pin, 26 AWG, 22 AWG, Crimp, Silver Plated Contacts, CA-B Series RoHS Compliant: Yes
Description
Circular Connector Contact, Pin, 26 AWG, 22 AWG, Crimp, Silver Plated Contacts, CA-B Series RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Circular Connector Contact, Pin, part number 03K3607, is designed for use with 26 AWG and 22 AWG wires, featuring crimp connections and silver-plated contacts. This product is part of the CA-B Series, which is compliant with RoHS standards. The contacts are made from copper alloy and are engineered to withstand at least 500 mating cycles, ensuring durability and reliability in various applications. The crimp contacts allow for secure connections and can be exchanged multiple times, enhancing usability in wiring harnesses. This connector contact is suitable for harsh environments, making it ideal for applications in aerospace, military, and industrial settings.

Datasheet Summary
Powered by GS/AI

The Circular Connector Contact, Pin, part number 03K3607, is designed for use with 26 AWG and 22 AWG wires, featuring crimp connections and silver-plated contacts. This product is part of the CA-B Series, which is compliant with RoHS standards. The contacts are made from copper alloy and are engineered to withstand at least 500 mating cycles, ensuring durability and reliability in various applications. The crimp contacts allow for secure connections and can be exchanged multiple times, enhancing usability in wiring harnesses. This connector contact is suitable for harsh environments, making it ideal for applications in aerospace, military, and industrial settings.

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Contact, Pin, 26 Awg, 22 Awg, Crimp, Silver Plated Contacts, Ca-B Series Rohs Compliant Itt Cannon - 03K3607 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Contact, Pin, 26 Awg, 22 Awg, Crimp, Silver Plated Contacts, Ca-B Series Rohs Compliant Itt Cannon
03K3607
Circular Connector Contact, Pin, 26 Awg, 22 Awg, Crimp, Silver Plated Contacts, Ca-B Series Rohs Compliant Itt Cannon 03K3607
Circular Connector Contact, Pin, 26 AWG, 22 AWG, Crimp, Silver Plated Contacts, CA-B Series RoHS Compliant: Yes

Circular Connector Contact, Pin, 26 AWG, 22 AWG, Crimp, Silver Plated Contacts, CA-B Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 03K3607
Product Name Circular Connector Contact, Pin, 26 Awg, 22 Awg, Crimp, Silver Plated Contacts, Ca-B Series Rohs Compliant Itt Cannon
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Wire to Board - 1920-1852-ND - DigiKey
Specs
Connector Type Board Mount Connector
Geometry 45° (135°) Angle with Board
Termination Screw - Rising Cage Clamp
View Details
Din Rail, Channel - 2946-2000-2202-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 500 volts
Contact Size (AWG) 16 to 24 AWG
View Details
2 suppliers