ITT Cannon Circular Connector Contacts 030-2410-003

Description
ITT Cannon 030-2410-003
Request a Quote Datasheet
Description
ITT Cannon 030-2410-003
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Contacts - 2953574 - RS Components, Ltd.
Corby, Northants, United Kingdom
Circular Connector Contacts
2953574
Circular Connector Contacts 2953574
ITT Cannon 030-2410-003

ITT Cannon 030-2410-003

Supplier's Site
Connectors, Interconnects -Backplane Connectors -Backplane Connector Contacts - 030-2410-003 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects -Backplane Connectors -Backplane Connector Contacts
030-2410-003
Connectors, Interconnects -Backplane Connectors -Backplane Connector Contacts 030-2410-003
Manufacturer: ITT Cannon, LLC Category: Connectors, Interconnects -Backplane Connectors -Backplane Connector Contacts Series: DL Package: Bulk Product Status: Active Type: Signal Pin or Socket: Non-Gendered Contact Termination: Crimp Contact Finish: Gold

Manufacturer: ITT Cannon, LLC
Category: Connectors, Interconnects -Backplane Connectors -Backplane Connector Contacts
Series: DL
Package: Bulk
Product Status: Active
Type: Signal
Pin or Socket: Non-Gendered
Contact Termination: Crimp
Contact Finish: Gold

Buy Now Datasheet
Contact, Pin, 26-24Awg, Crimp; Product Range Itt Cannon - 51R5894 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Pin, 26-24Awg, Crimp; Product Range Itt Cannon
51R5894
Contact, Pin, 26-24Awg, Crimp; Product Range Itt Cannon 51R5894
CONTACT, PIN, 26-24AWG, CRIMP; Product Range:ITT Cannon DL Series; Contact Plating:Gold Plated Contacts; Contact Material:Copper; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Min:26AWG; Wire Size AWG Max:24AWG RoHS Compliant: Yes

CONTACT, PIN, 26-24AWG, CRIMP; Product Range:ITT Cannon DL Series; Contact Plating:Gold Plated Contacts; Contact Material:Copper; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Min:26AWG; Wire Size AWG Max:24AWG RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Win Source Electronics Newark, An Avnet Company
Product Category Electrical Contacts Electrical Contacts Electrodes and Electrode Materials
Product Number 2953574 030-2410-003 51R5894
Product Name Circular Connector Contacts Connectors, Interconnects -Backplane Connectors -Backplane Connector Contacts Contact, Pin, 26-24Awg, Crimp; Product Range Itt Cannon
Shape / Form Pin Pin; Pin
Applications Electronics
Contact Material Cu; Copper alloy
Unlock Full Specs
to access all available technical data

Similar Products

RFI and EMI - Contacts, Fingerstock and Gaskets - 1201-FNG-0010-1 - Quarktwin Technology Ltd.
Specs
Type Contact; Gasket
Length 39.37 inch (1000 mm)
OD / Width 0.0390 inch (0.9906 mm)
View Details
Battery Electrode Materials - MicroGrid® - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
Type Anode / Anode Material; Cathode / Cathode Material
Material Aluminum (optional feature); Titanium (optional feature); Zinc (optional feature); Cu (optional feature)
Applications Battery or Fuel Cell (optional feature)
View Details
National Bronze & Metals Inc.
Specs
Type Contact
Material Cu
Shape / Form Custom / Application Specific (optional feature); Bar Stock (optional feature); Rod Stock (optional feature); Plate
View Details