ITT Cannon D Sub Contact, Socket, 20-18Awg, Crimp; For Use With Itt Cannon 030-1955-000

Description
D SUB CONTACT, SOCKET, 20-18AWG, CRIMP; For Use With:ITT Cannon D*U Series D Sub Connectors; Contact Gender:Socket; Contact Material:Copper Alloy; Contact Plating:Gold Plated Contacts; Wire Size AWG Max:18AWG; Wire Size AWG Min:20AWGRoHS Compliant: Yes
Datasheet
Description
D SUB CONTACT, SOCKET, 20-18AWG, CRIMP; For Use With:ITT Cannon D*U Series D Sub Connectors; Contact Gender:Socket; Contact Material:Copper Alloy; Contact Plating:Gold Plated Contacts; Wire Size AWG Max:18AWG; Wire Size AWG Min:20AWGRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
D Sub Contact, Socket, 20-18Awg, Crimp; For Use With Itt Cannon - 93K7447 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Contact, Socket, 20-18Awg, Crimp; For Use With Itt Cannon
93K7447
D Sub Contact, Socket, 20-18Awg, Crimp; For Use With Itt Cannon 93K7447
D SUB CONTACT, SOCKET, 20-18AWG, CRIMP; For Use With:ITT Cannon D*U Series D Sub Connectors; Contact Gender:Socket; Contact Material:Copper Alloy; Contact Plating:Gold Plated Contacts; Wire Size AWG Max:18AWG; Wire Size AWG Min:20AWGRoHS Compliant: Yes

D SUB CONTACT, SOCKET, 20-18AWG, CRIMP; For Use With:ITT Cannon D*U Series D Sub Connectors; Contact Gender:Socket; Contact Material:Copper Alloy; Contact Plating:Gold Plated Contacts; Wire Size AWG Max:18AWG; Wire Size AWG Min:20AWGRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrodes and Electrode Materials
Product Number 93K7447
Product Name D Sub Contact, Socket, 20-18Awg, Crimp; For Use With Itt Cannon
Type Contact
Unlock Full Specs
to access all available technical data

Similar Products

Battery Electrode Materials - MicroGrid® - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
Type Anode / Anode Material; Cathode / Cathode Material
Material Aluminum (optional feature); Titanium (optional feature); Zinc (optional feature); Cu (optional feature)
Applications Battery or Fuel Cell (optional feature)
View Details
RFI and EMI - Contacts, Fingerstock and Gaskets - 1201-FSA-0018 - Quarktwin Technology Ltd.
Specs
Type Contact; Gasket
OD / Width 0.0710 inch (1.8 mm)
View Details
Tungsten Filaments - 0482029 - 0482029 - Umicore Metal Deposition Solutions
Umicore Metal Deposition Solutions
Specs
Type Cathodic Emitters / Filaments
View Details
2 suppliers