ITT Cannon Terminal, Ptfe, Test; Insulation Itt Cannon 001-1007-040FB9

Description
TERMINAL, PTFE, TEST; Insulation:-; Mounting Hole Dia:-; Terminal Plating:-; Overall Length:13.1mm; Length - Below Flange:5.3mm; Product Range:-; Connector Type:Terminal; External Length / Height:13.1mm; Height:13.1mm; Material:PTFE;RoHS Compliant: Yes
Datasheet
Description
TERMINAL, PTFE, TEST; Insulation:-; Mounting Hole Dia:-; Terminal Plating:-; Overall Length:13.1mm; Length - Below Flange:5.3mm; Product Range:-; Connector Type:Terminal; External Length / Height:13.1mm; Height:13.1mm; Material:PTFE;RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal, Ptfe, Test; Insulation Itt Cannon - 42M2697 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Ptfe, Test; Insulation Itt Cannon
42M2697
Terminal, Ptfe, Test; Insulation Itt Cannon 42M2697
TERMINAL, PTFE, TEST; Insulation:-; Mounting Hole Dia:-; Terminal Plating:-; Overall Length:13.1mm; Length - Below Flange:5.3mm; Product Range:-; Connector Type:Terminal; External Length / Height:13.1mm; Height:13.1mm; Material:PTFE;RoHS Compliant: Yes

TERMINAL, PTFE, TEST; Insulation:-; Mounting Hole Dia:-; Terminal Plating:-; Overall Length:13.1mm; Length - Below Flange:5.3mm; Product Range:-; Connector Type:Terminal; External Length / Height:13.1mm; Height:13.1mm; Material:PTFE;RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Wire Terminals
Product Number 42M2697
Product Name Terminal, Ptfe, Test; Insulation Itt Cannon
Terminal Type Push On Terminal
Unlock Full Specs
to access all available technical data

Similar Products

Insulated Ferrules - 2201.0/16 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
Features Insulated
View Details
Connector Contacts - 104505-9 - TE Connectivity
Specs
Features RoHS
North American 22 to 26 AWG
International 0.1200 to 0.4000 mm2
View Details
Bootlace Ferrules - 1787306 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ferrule Terminal; Bootlace Ferrules
Features RoHS; Insulated
International 1 mm2
View Details