TE Connectivity Current Transformer; Ct Construction Crompton Te Connectivity 5SHT-151

Description
CURRENT TRANSFORMER; CT Construction:Non-ANS I Rated Window Type; Current Ratio:150:5; Accuracy Class:Class 1; Power Rating:5VA; Window Diameter:40mm; Frequency Range:50Hz to 400Hz; Transformer Mounting:Bracket Mount; Features:1.56" RoHS Compliant: NA
Datasheet
Description
CURRENT TRANSFORMER; CT Construction:Non-ANS I Rated Window Type; Current Ratio:150:5; Accuracy Class:Class 1; Power Rating:5VA; Window Diameter:40mm; Frequency Range:50Hz to 400Hz; Transformer Mounting:Bracket Mount; Features:1.56" RoHS Compliant: NA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Current Transformer; Ct Construction Crompton Te Connectivity - 42M3944 - Newark, An Avnet Company
Chicago, IL, United States
Current Transformer; Ct Construction Crompton Te Connectivity
42M3944
Current Transformer; Ct Construction Crompton Te Connectivity 42M3944
CURRENT TRANSFORMER; CT Construction:Non-ANS I Rated Window Type; Current Ratio:150:5; Accuracy Class:Class 1; Power Rating:5VA; Window Diameter:40mm; Frequency Range:50Hz to 400Hz; Transformer Mounting:Bracket Mount; Features:1.56" RoHS Compliant: NA

CURRENT TRANSFORMER; CT Construction:Non-ANSI Rated Window Type; Current Ratio:150:5; Accuracy Class:Class 1; Power Rating:5VA; Window Diameter:40mm; Frequency Range:50Hz to 400Hz; Transformer Mounting:Bracket Mount; Features:1.56" RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Transformers
Product Number 42M3944
Product Name Current Transformer; Ct Construction Crompton Te Connectivity
Operating Frequency 50 to 400 Hz
Unlock Full Specs
to access all available technical data

Similar Products

Pulse Transformers - 486-5484-ND - DigiKey
Specs
Category Signal
Other Transformer Types / Applications Pulse Transformers
Mounting Chip Transformer
View Details
2 suppliers
Transformers - Audio Transformers - Signal Level - 148M - Hammond Manufacturing Company Inc.
Specs
Category Signal
Other Transformer Types / Applications Electronics
Standards RoHS
View Details
5 suppliers
Rosenberg 575V EC Transformer - W51-60047 - Rosenberg USA
Specs
Category Signal
Other Transformer Types / Applications Electronics
View Details
Transformer - transformer-ac-24-v-500-ma - BARTEC
Specs
Category Signal
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details