TE Connectivity Current Transformer; Ct Construction Crompton Te Connectivity 100-122

Description
CURRENT TRANSFORMER; CT Construction:ANSI Rated Window Type; Current Ratio:1200:5; Accuracy Class:Class 1; Power Rating:20VA; Window Diameter:101.6mm; Frequency Range:50Hz to 400Hz; Transformer Mounting:Chassis Mount RoHS Compliant: NA
Datasheet
Description
CURRENT TRANSFORMER; CT Construction:ANSI Rated Window Type; Current Ratio:1200:5; Accuracy Class:Class 1; Power Rating:20VA; Window Diameter:101.6mm; Frequency Range:50Hz to 400Hz; Transformer Mounting:Chassis Mount RoHS Compliant: NA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Current Transformer; Ct Construction Crompton Te Connectivity - 42M3859 - Newark, An Avnet Company
Chicago, IL, United States
Current Transformer; Ct Construction Crompton Te Connectivity
42M3859
Current Transformer; Ct Construction Crompton Te Connectivity 42M3859
CURRENT TRANSFORMER; CT Construction:ANSI Rated Window Type; Current Ratio:1200:5; Accuracy Class:Class 1; Power Rating:20VA; Window Diameter:101.6mm; Frequency Range:50Hz to 400Hz; Transformer Mounting:Chassis Mount RoHS Compliant: NA

CURRENT TRANSFORMER; CT Construction:ANSI Rated Window Type; Current Ratio:1200:5; Accuracy Class:Class 1; Power Rating:20VA; Window Diameter:101.6mm; Frequency Range:50Hz to 400Hz; Transformer Mounting:Chassis Mount RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Transformers
Product Number 42M3859
Product Name Current Transformer; Ct Construction Crompton Te Connectivity
Operating Frequency 50 to 400 Hz
Unlock Full Specs
to access all available technical data

Similar Products

Toroidal Transformers - 1176072 - RS Components, Ltd.
Specs
Mounting Surface mount
Standards RoHS
View Details
Step Down Transformers - 4-1611469-6 - TE Connectivity
Specs
Mounting Foot
Standards Not EU ELV Compliant
Power Rating (VA) 75 VA
View Details
UL Buck-Boost Transformer 480v Delta to 277v Single/Three Phase ANSI Power Transformer for North American Business and Industry - No.62043878897 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Category Power
Cooling Method Air; Natural cooling
Other Transformer Types / Applications Distribution Transformer; Harmonic Mitigating Transformer; Isolation; Medical Transformer; Buck-Boost Transformers; Power Transformer; Three Phase Transformers
View Details