4.7uH, 20%, 95.5mOhm, 4.3A Max. SMD Drum Inductor
| ITG Electronics, Inc. | |
|---|---|
| Product Category | Chip Inductors |
| Product Number | SPNR4220A-4R7MHF |
| Product Name | 4.7uH, 20%, 95.5mOhm, 4.3A Max. SMD Drum Inductor |
| Technology | Drum Inductor |
| Devices in Package | 1 |
| Application | DC/DC Converter |
| Inductance Range | 4.7 microH |
| Inductance Tolerance | 20 (+/- %) |