100uH, 20%, 300mOhm, 1.38Amp Max. SMD Drum Inductor
| ITG Electronics, Inc. | |
|---|---|
| Product Category | Chip Inductors |
| Product Number | BF5220-101MHF |
| Product Name | 100uH, 20%, 300mOhm, 1.38Amp Max. SMD Drum Inductor |
| Technology | Drum Inductor |
| Devices in Package | 1 |
| Application | Industrial |
| Standards and Certifications | RoHS |
| Inductance Range | 100 microH |