1.5uH, 20%, 7.75mOhm, 17.5A Max. SMD Molded Inductor
| ITG Electronics, Inc. | |
|---|---|
| Product Category | Chip Inductors |
| Product Number | SMX2511A-1R5MHF |
| Product Name | 1.5uH, 20%, 7.75mOhm, 17.5A Max. SMD Molded Inductor |
| Technology | Molded Inductor |
| Devices in Package | 1 |
| Application | DC/DC Converter |
| Standards and Certifications | RoHS |
| Inductance Range | 1.5 microH |