Samsung Electro-Mechanics SMD 3.6A 31MOHM Inductor and Choke CIGT201210UHR47MNE

Description
FIXED IND 470NH 3.6A 31MOHM SMD Product overview: CIGT201210UHR47MNE from Samsung Electro-Mechanics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3.6A, 31MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 3.6A, 31MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CIGT201210UHR47MN E can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 470NH 3.6A 31MOHM SMD Product overview: CIGT201210UHR47MNE from Samsung Electro-Mechanics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3.6A, 31MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 3.6A, 31MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CIGT201210UHR47MN E can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 3.6A 31MOHM Inductor and Choke - 71-CIGT201210UHR47MNE - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 3.6A 31MOHM Inductor and Choke
71-CIGT201210UHR47MNE
SMD 3.6A 31MOHM Inductor and Choke 71-CIGT201210UHR47MNE
FIXED IND 470NH 3.6A 31MOHM SMD Product overview: CIGT201210UHR47MNE from Samsung Electro-Mechanics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3.6A, 31MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 3.6A, 31MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CIGT201210UHR47MN E can be used for catalog matching and distributor lookup.

FIXED IND 470NH 3.6A 31MOHM SMD Product overview: CIGT201210UHR47MNE from Samsung Electro-Mechanics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3.6A, 31MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 3.6A, 31MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CIGT201210UHR47MNE can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1214962-CIGT201210UHR47MNE
Inductors, Coils, Chokes - Fixed Inductors 1214962-CIGT201210UHR47MNE
Win Source Part Number: 1214962-CIGT201210UH R47MNE Category: Inductors, Coils, Chokes>Fixed Inductors Series: CIGT Type: Thin Film Package: Tape & Reel Shielding: Unshielded Inductance: 470 nH Height - Seated (Max): 0.039" (1.00mm) Standard Package: 3,000 Mounting: SMD (SMT) Tolerance: ±20% Material - Core: Metal Composite Package / Case: 0805 (2012 Metric) DC Resistance (DCR): 31mOhm Max Supplier Device Package: 0805 (2012 Metric) Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm) ECCN: EAR99 Fake Threat In the Open Market: 82 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 3.6 A Inductance Frequency - Test: 1 MHz REACH Status: REACH Unaffected HTSUS: 8504.50.8000 Mfr: Samsung Electro-Mechanics Other Names: 1276-6892-2,1276-689 2-1,1276-6892-6 Current - Saturation (Isat): 5.4A

Win Source Part Number: 1214962-CIGT201210UHR47MNE
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: CIGT
Type: Thin Film
Package: Tape & Reel
Shielding: Unshielded
Inductance: 470 nH
Height - Seated (Max): 0.039" (1.00mm)
Standard Package: 3,000
Mounting: SMD (SMT)
Tolerance: ±20%
Material - Core: Metal Composite
Package / Case: 0805 (2012 Metric)
DC Resistance (DCR): 31mOhm Max
Supplier Device Package: 0805 (2012 Metric)
Temperature Range - Operating: -40°C ~ 125°C
Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm)
ECCN: EAR99
Fake Threat In the Open Market: 82 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 3.6 A
Inductance Frequency - Test: 1 MHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.8000
Mfr: Samsung Electro-Mechanics
Other Names: 1276-6892-2,1276-6892-1,1276-6892-6
Current - Saturation (Isat): 5.4A

Buy Now Datasheet
Fixed Inductors - 1276-6892-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
1276-6892-6-ND
Fixed Inductors 1276-6892-6-ND
470nH Unshielded Thin Film Inductor 3.6A 31mOhm Max 0805 (2012 Metric)

470nH Unshielded Thin Film Inductor 3.6A 31mOhm Max 0805 (2012 Metric)

Buy Now Datasheet
Fixed Inductors - 1276-6892-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
1276-6892-2-ND
Fixed Inductors 1276-6892-2-ND
470nH Unshielded Thin Film Inductor 3.6A 31mOhm Max 0805 (2012 Metric)

470nH Unshielded Thin Film Inductor 3.6A 31mOhm Max 0805 (2012 Metric)

Buy Now Datasheet
Fixed Inductors - 1276-6892-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
1276-6892-1-ND
Fixed Inductors 1276-6892-1-ND
470nH Unshielded Thin Film Inductor 3.6A 31mOhm Max 0805 (2012 Metric)

470nH Unshielded Thin Film Inductor 3.6A 31mOhm Max 0805 (2012 Metric)

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-CIGT201210UHR47MNE 1214962-CIGT201210UHR47MNE 1276-6892-6-ND
Product Name SMD 3.6A 31MOHM Inductor and Choke Inductors, Coils, Chokes - Fixed Inductors Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Surface Mount Technology Surface Mount Technology
Technology Thin Film Standard
Core Material Metal Thin Film
Inductance Range 0.4700 microH 0.4700 microH
Unlock Full Specs
to access all available technical data

Similar Products

DC Link Chokes -  - MTE Corporation
MTE Corporation
Specs
Operating Temperature 40 C (104 F)
Mounting Option Chassis
Technology Standard
View Details
Common Mode Chokes - 486-DKFP-C22C-2N3L-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
016008C (0402) Ceramic Chip Inductors - 016008C-24N 016008C-24NXJRW - Coilcraft, Inc.
Specs
Operating Temperature 40 to 125 C (104 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details