8.2uH, 20%, 65mOhm, 7.5Amp Max. SMD Molded Inductor
| ITG Electronics, Inc. | |
|---|---|
| Product Category | Chip Inductors |
| Product Number | SMHC2511J-8R2MHF |
| Product Name | 8.2uH, 20%, 65mOhm, 7.5Amp Max. SMD Molded Inductor |
| Technology | Molded Inductor |
| Devices in Package | 1 |
| Application | Server & Storage |
| Inductance Range | 8.2 microH |
| Inductance Tolerance | 20 (+/- %) |