3.30uH, 20%, 19.90mOhm, 9Amp Max. SMD Power bead
| ITG Electronics, Inc. | |
|---|---|
| Product Category | Chip Inductors |
| Product Number | SM2518A-3R3MHF |
| Product Name | 3.30uH, 20%, 19.90mOhm, 9Amp Max. SMD Power bead |
| Technology | Molded Inductor |
| Devices in Package | 1 |
| Application | Portable & Mobile Device |
| Standards and Certifications | RoHS |
| Inductance Range | 3.3 microH |