Samsung Electro-Mechanics Inductors, Coils, Chokes - Fixed Inductors CIH10T12NJNC

Description
Win Source Part Number: 1052014-CIH10T12NJNC Category: Inductors, Coils, Chokes>Fixed Inductors Series: CIH10T Type: Multilayer Package: Tape & Reel Shielding: Unshielded Inductance: 12 nH Standard Package: 4,000 Mounting: SMD (SMT) Tolerance: ±5% Q @ Freq: 12 @ 100MHz Frequency - Self Resonant: 2.6GHz Package / Case: 0603 (1608 Metric) DC Resistance (DCR): 280mOhm Max Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm) Alternative Parts (Cross-Reference): LQG15HS12NJ02D; HK160812NJ-T; HK212512NJ-T; AIMC-0603-12NJ-T; CM160808-12NJL; CE201210-12NJ; HK100512NJ-T; MLG1005S12NJT000; ECCN: EAR99 Fake Threat In the Open Market: 47 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 600 mA Inductance Frequency - Test: 100 MHz REACH Status: REACH Unaffected HTSUS: 8504.50.8000 Mfr: Samsung Electro-Mechanics Other Names: 1276-6307-1,1276-630 7-2,1276-6307-6 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1052014-CIH10T12NJNC Category: Inductors, Coils, Chokes>Fixed Inductors Series: CIH10T Type: Multilayer Package: Tape & Reel Shielding: Unshielded Inductance: 12 nH Standard Package: 4,000 Mounting: SMD (SMT) Tolerance: ±5% Q @ Freq: 12 @ 100MHz Frequency - Self Resonant: 2.6GHz Package / Case: 0603 (1608 Metric) DC Resistance (DCR): 280mOhm Max Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm) Alternative Parts (Cross-Reference): LQG15HS12NJ02D; HK160812NJ-T; HK212512NJ-T; AIMC-0603-12NJ-T; CM160808-12NJL; CE201210-12NJ; HK100512NJ-T; MLG1005S12NJT000; ECCN: EAR99 Fake Threat In the Open Market: 47 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 600 mA Inductance Frequency - Test: 100 MHz REACH Status: REACH Unaffected HTSUS: 8504.50.8000 Mfr: Samsung Electro-Mechanics Other Names: 1276-6307-1,1276-630 7-2,1276-6307-6 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1052014-CIH10T12NJNC
Inductors, Coils, Chokes - Fixed Inductors 1052014-CIH10T12NJNC
Win Source Part Number: 1052014-CIH10T12NJNC Category: Inductors, Coils, Chokes>Fixed Inductors Series: CIH10T Type: Multilayer Package: Tape & Reel Shielding: Unshielded Inductance: 12 nH Standard Package: 4,000 Mounting: SMD (SMT) Tolerance: ±5% Q @ Freq: 12 @ 100MHz Frequency - Self Resonant: 2.6GHz Package / Case: 0603 (1608 Metric) DC Resistance (DCR): 280mOhm Max Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm) Alternative Parts (Cross-Reference): LQG15HS12NJ02D; HK160812NJ-T; HK212512NJ-T; AIMC-0603-12NJ-T; CM160808-12NJL; CE201210-12NJ; HK100512NJ-T; MLG1005S12NJT000; ECCN: EAR99 Fake Threat In the Open Market: 47 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 600 mA Inductance Frequency - Test: 100 MHz REACH Status: REACH Unaffected HTSUS: 8504.50.8000 Mfr: Samsung Electro-Mechanics Other Names: 1276-6307-1,1276-630 7-2,1276-6307-6 Product Status: Obsolete

Win Source Part Number: 1052014-CIH10T12NJNC
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: CIH10T
Type: Multilayer
Package: Tape & Reel
Shielding: Unshielded
Inductance: 12 nH
Standard Package: 4,000
Mounting: SMD (SMT)
Tolerance: ±5%
Q @ Freq: 12 @ 100MHz
Frequency - Self Resonant: 2.6GHz
Package / Case: 0603 (1608 Metric)
DC Resistance (DCR): 280mOhm Max
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm)
Alternative Parts (Cross-Reference): LQG15HS12NJ02D; HK160812NJ-T; HK212512NJ-T; AIMC-0603-12NJ-T; CM160808-12NJL; CE201210-12NJ; HK100512NJ-T; MLG1005S12NJT000;
ECCN: EAR99
Fake Threat In the Open Market: 47 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 600 mA
Inductance Frequency - Test: 100 MHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.8000
Mfr: Samsung Electro-Mechanics
Other Names: 1276-6307-1,1276-6307-2,1276-6307-6
Product Status: Obsolete

Buy Now Datasheet
Fixed Inductors - 1276-6307-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
1276-6307-2-ND
Fixed Inductors 1276-6307-2-ND
12nH Unshielded Multilayer Inductor 600mA 280mOhm Max 0603 (1608 Metric)

12nH Unshielded Multilayer Inductor 600mA 280mOhm Max 0603 (1608 Metric)

Buy Now Datasheet
SMD 600MA 280MOHM Inductor and Choke - 71-CIH10T12NJNC - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 600MA 280MOHM Inductor and Choke
71-CIH10T12NJNC
SMD 600MA 280MOHM Inductor and Choke 71-CIH10T12NJNC
FIXED IND 12NH 600MA 280MOHM SMD Product overview: CIH10T12NJNC from Samsung Electro-Mechanics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 600MA, 280MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 600MA, 280MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CIH10T12NJNC can be used for catalog matching and distributor lookup.

FIXED IND 12NH 600MA 280MOHM SMD Product overview: CIH10T12NJNC from Samsung Electro-Mechanics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 600MA, 280MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 600MA, 280MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CIH10T12NJNC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Inductor High Frequency Chip Multi-Layer 12nH 5% 100MHz 12Q-Factor Ceramic 600mA 280mOhm DCR 0603 Paper T/R - 703-CIH10T12NJNC - Utmel Electronic Limited
Hong Kong, China
Inductor High Frequency Chip Multi-Layer 12nH 5% 100MHz 12Q-Factor Ceramic 600mA 280mOhm DCR 0603 Paper T/R
703-CIH10T12NJNC
Inductor High Frequency Chip Multi-Layer 12nH 5% 100MHz 12Q-Factor Ceramic 600mA 280mOhm DCR 0603 Paper T/R 703-CIH10T12NJNC
Inductor High Frequency Chip Multi-Layer 12nH 5% 100MHz 12Q-Factor Ceramic 600mA 280mOhm DCR 0603 Paper T/R

Inductor High Frequency Chip Multi-Layer 12nH 5% 100MHz 12Q-Factor Ceramic 600mA 280mOhm DCR 0603 Paper T/R

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Utmel Electronic Limited
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 1052014-CIH10T12NJNC 1276-6307-2-ND 71-CIH10T12NJNC 703-CIH10T12NJNC
Product Name Inductors, Coils, Chokes - Fixed Inductors Fixed Inductors SMD 600MA 280MOHM Inductor and Choke Inductor High Frequency Chip Multi-Layer 12nH 5% 100MHz 12Q-Factor Ceramic 600mA 280mOhm DCR 0603 Paper T/R
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology Surface Mount Surface Mount Technology; Surface Mount
Technology Multilayer Multilayer Multilayer
Application RF Choke
Configuration Fixed Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPI4040R3-150-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Fixed Inductors - 1674-CL0402-J123JAL4TCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
0402CS (1005) High Temperature Ceramic Chip Inductors - 0402CS-22N 0402CS-22NXJRW , 0402CS-22NXGRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Leaded Inductors - 1911169P - RS Components, Ltd.
RS Components, Ltd.
Specs
DCR 2.5 ohms
Rated DC Current 280 milliamps
Lead Style Axial
View Details