0.68uH, 20%, 19.0Ohm max., 8Amp Max. SMD Molded Inductor
| ITG Electronics, Inc. | |
|---|---|
| Product Category | Chip Inductors |
| Product Number | SM1606A-R68MHF |
| Product Name | 0.68uH, 20%, 19.0Ohm max., 8Amp Max. SMD Molded Inductor |
| Technology | Molded Inductor |
| Devices in Package | 1 |
| Standards and Certifications | RoHS |
| Inductance Range | 0.6800 microH |
| Inductance Tolerance | 20 (+/- %) |