Samsung Electro-Mechanics Fixed Inductors CIGT201610LM2R2MNE

Description
2.2µH Unshielded Thin Film Inductor 1.6A 154mOhm Max 0806 (2016 Metric)
Request a Quote Datasheet
Description
2.2µH Unshielded Thin Film Inductor 1.6A 154mOhm Max 0806 (2016 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 1276-6915-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
1276-6915-1-ND
Fixed Inductors 1276-6915-1-ND
2.2µH Unshielded Thin Film Inductor 1.6A 154mOhm Max 0806 (2016 Metric)

2.2µH Unshielded Thin Film Inductor 1.6A 154mOhm Max 0806 (2016 Metric)

Buy Now Datasheet
Fixed Inductors - 1276-6915-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
1276-6915-6-ND
Fixed Inductors 1276-6915-6-ND
2.2µH Unshielded Thin Film Inductor 1.6A 154mOhm Max 0806 (2016 Metric)

2.2µH Unshielded Thin Film Inductor 1.6A 154mOhm Max 0806 (2016 Metric)

Buy Now Datasheet
Fixed Inductors - 1276-6915-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
1276-6915-2-ND
Fixed Inductors 1276-6915-2-ND
2.2µH Unshielded Thin Film Inductor 1.6A 154mOhm Max 0806 (2016 Metric)

2.2µH Unshielded Thin Film Inductor 1.6A 154mOhm Max 0806 (2016 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 1276-6915-1-ND
Product Name Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Core Material Thin Film
Configuration Fixed
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPI4040R4-1R5-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Fixed Inductors - 1674-CL1008-2123JUL4TTR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
026011C (0703) Ceramic Chip Inductors - 026011C-6N8 026011C-6N8XJRW , 026011C-6N8XJRY - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Leaded Inductors - 1620206 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 470 microH
Lead Style Axial; Axial
View Details