6.8uH, 20%, 206.5Ohm max., 2.3Amp Max. SMD Molded Inductor
| ITG Electronics, Inc. | |
|---|---|
| Product Category | Chip Inductors |
| Product Number | SM1606A-6R8MHF |
| Product Name | 6.8uH, 20%, 206.5Ohm max., 2.3Amp Max. SMD Molded Inductor |
| Technology | Molded Inductor |
| Devices in Package | 1 |
| Standards and Certifications | RoHS |
| Inductance Range | 6.8 microH |
| Inductance Tolerance | 20 (+/- %) |