ITG Electronics, Inc. 0.3uH, 10%, 0.29mOhm, 33Amp Max. SMD Power bead SL3732H-R30KHF

Description
0.3uH, 10%, 0.29mOhm, 33Amp Max. SMD Power bead
Request a Quote Datasheet
Description
0.3uH, 10%, 0.29mOhm, 33Amp Max. SMD Power bead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
0.3uH, 10%, 0.29mOhm, 33Amp Max. SMD Power bead - SL3732H-R30KHF - ITG Electronics, Inc.
Elmsford, NY, USA
0.3uH, 10%, 0.29mOhm, 33Amp Max. SMD Power bead
SL3732H-R30KHF
0.3uH, 10%, 0.29mOhm, 33Amp Max. SMD Power bead SL3732H-R30KHF
0.3uH, 10%, 0.29mOhm, 33Amp Max. SMD Power bead

0.3uH, 10%, 0.29mOhm, 33Amp Max. SMD Power bead

Supplier's Site Datasheet
Laguna Hills, CA, United States
Fixed Inductors - SL3732H-R30KHF
895324-SL3732H-R30KHF
Fixed Inductors - SL3732H-R30KHF 895324-SL3732H-R30KHF
Manufacturer: ITG Electronics, Inc. Win Source Part Number: 895324-SL3732H-R30KH F Series: SL3732H Operating Temperature Range: -55°C ~ 130°C Features: 300 nH Shielded - Inductor 51 A 0.29mOhm Nonstandard Package: Reel - TR Package: Nonstandard Mounting: Surface Mount Categories: Inductors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Balance Quantity per package: 650 MSL Level: 1 (Unlimited) HTSUS: 8504.50.4000

Manufacturer: ITG Electronics, Inc.
Win Source Part Number: 895324-SL3732H-R30KHF
Series: SL3732H
Operating Temperature Range: -55°C ~ 130°C
Features: 300 nH Shielded - Inductor 51 A 0.29mOhm Nonstandard
Package: Reel - TR
Package: Nonstandard
Mounting: Surface Mount
Categories: Inductors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 75 pct.
Supply and Demand Status: Balance
Quantity per package: 650
MSL Level: 1 (Unlimited)
HTSUS: 8504.50.4000

Buy Now Datasheet
SMD 51A 0.29MOHM Inductor and Choke - 71-SL3732H-R30KHF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 51A 0.29MOHM Inductor and Choke
71-SL3732H-R30KHF
SMD 51A 0.29MOHM Inductor and Choke 71-SL3732H-R30KHF
FIXED IND 300NH 51A 0.29MOHM SMD Product overview: SL3732H-R30KHF from ITG Electronics, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 51A, 0.29MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 51A, 0.29MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SL3732H-R30KHF can be used for catalog matching and distributor lookup.

FIXED IND 300NH 51A 0.29MOHM SMD Product overview: SL3732H-R30KHF from ITG Electronics, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 51A, 0.29MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 51A, 0.29MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SL3732H-R30KHF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ITG Electronics, Inc. Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Chip Inductors Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number SL3732H-R30KHF 895324-SL3732H-R30KHF 71-SL3732H-R30KHF
Product Name 0.3uH, 10%, 0.29mOhm, 33Amp Max. SMD Power bead Fixed Inductors - SL3732H-R30KHF SMD 51A 0.29MOHM Inductor and Choke
Technology Power Bead
Core Material Ferrite
Devices in Package 1
Application Server & Storage
Standards and Certifications RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Inductor and Choke - 841-CZP2BPTTE101P - ERSAELECTRONICS PTE. LTD.
KOA Speer Electronics, Inc.
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount
Technology Multi-Layer Power
View Details
2 suppliers
SMT RF Choke, 5 - 1220 MHz, 75Ω - ADCH-1220-75+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
0402CS (1005) High Temperature Ceramic Chip Inductors - 0402CS-20N 0402CS-20NXJRW , 0402CS-20NXGRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
DC Link Chokes -  - MTE Corporation
MTE Corporation
Specs
Operating Temperature 40 C (104 F)
Mounting Option Chassis
Technology Standard
View Details