Wire Wound, SMD common Mode chokes, HDMI, 0805
| ITG Electronics, Inc. | |
|---|---|
| Product Category | Inductors, Coils, and Chokes |
| Product Number | SCM201212B-420-1 |
| Product Name | Wire Wound, SMD common Mode chokes, HDMI, 0805 |
| Mounting Option | Surface Mount Technology |
| Devices in Package | 1 |
| Technology | Common Mode Chokes |
| Application | Common Mode Choke; HDMI1.4/2.0 |
| Configuration | Fixed |