Z=160Ohm@100MHz, 25%, 0.6Ohm, 260mAmp Max. SMD 0603 Common Mode Chokes
| ITG Electronics, Inc. | |
|---|---|
| Product Category | Inductors, Coils, and Chokes |
| Product Number | SCM141209A-161-1 |
| Product Name | Z=160Ohm@100MHz, 25%, 0.6Ohm, 260mAmp Max. SMD 0603 Common Mode Chokes |
| Mounting Option | Surface Mount Technology |
| Devices in Package | 1 |
| Technology | Common Mode Chokes |
| Core Material | Ferrite |
| Application | Common Mode Choke; USB 3.0/3.1 |