6.8uH, 20%, 27mOhm, 3.8Amp Max. DIP Drum Inductor
| ITG Electronics, Inc. | |
|---|---|
| Product Category | Chip Inductors |
| Product Number | SCH3028T-6R8MHF |
| Product Name | 6.8uH, 20%, 27mOhm, 3.8Amp Max. DIP Drum Inductor |
| Technology | Drum Inductor |
| Devices in Package | 1 |
| Application | Industrial |
| Standards and Certifications | RoHS |
| Inductance Range | 6.8 microH |