0.76uH, 15%, 3.4mOhm, 22.5Amp Max. SMD Power Cube
| ITG Electronics, Inc. | |
|---|---|
| Product Category | Chip Inductors |
| Product Number | QSS0807-R76LU |
| Product Name | 0.76uH, 15%, 3.4mOhm, 22.5Amp Max. SMD Power Cube |
| Technology | Power Cube |
| Core Material | Ferrite |
| Devices in Package | 1 |
| Application | Server & Storage |
| Standards and Certifications | RoHS |