Samsung Electro-Mechanics Fixed Inductors CIG10W3R3MNC

Description
3.3µH Shielded Multilayer Inductor 700mA 400mOhm 0603 (1608 Metric)
Request a Quote Datasheet
Description
3.3µH Shielded Multilayer Inductor 700mA 400mOhm 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - CIG10W3R3MNC-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
CIG10W3R3MNC-ND
Fixed Inductors CIG10W3R3MNC-ND
3.3µH Shielded Multilayer Inductor 700mA 400mOhm 0603 (1608 Metric)

3.3µH Shielded Multilayer Inductor 700mA 400mOhm 0603 (1608 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number CIG10W3R3MNC-ND
Product Name Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Technology Multilayer
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

SMT RF Choke, 5 - 1220 MHz, 50Ω - ADCH-1220+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Specs
Application RF Choke
View Details
2000uH 15A 0.013Ohm Inductor and Choke - 839-DKIP-0331-1502 - ERSAELECTRONICS PTE. LTD.
Specs
Inductance Range 2000 microH
Inductance Tolerance 50 (+/- %)
Lead Style Lead Wire
View Details
2 suppliers