86uH, 20%, 15mOhm, 12Amp Max. SMD Flat Wire Inductor
| ITG Electronics, Inc. | |
|---|---|
| Product Category | Chip Inductors |
| Product Number | PQ108081-860MHF |
| Product Name | 86uH, 20%, 15mOhm, 12Amp Max. SMD Flat Wire Inductor |
| Technology | Flat Wire Inductor |
| Core Material | Ferrite |
| Devices in Package | 1 |
| Application | Renewable Energy |
| Standards and Certifications | RoHS |