0.3uH, 15%, 1.05mOhm, 45Amp Max. DIP Power Cube
| ITG Electronics, Inc. | |
|---|---|
| Product Category | Chip Inductors |
| Product Number | LR3124H-R30LHF |
| Product Name | 0.3uH, 15%, 1.05mOhm, 45Amp Max. DIP Power Cube |
| Technology | Power Cube |
| Devices in Package | 1 |
| Application | Server & Storage |
| Inductance Range | 0.3000 microH |
| Inductance Tolerance | 15 (+/- %) |