47,000uH, 10%, 5,086mOhm, 1.6Amp Max. DIP Boost & Storage Inductor
| ITG Electronics, Inc. | |
|---|---|
| Product Category | Chip Inductors |
| Product Number | L5105-473KHF |
| Product Name | 47,000uH, 10%, 5,086mOhm, 1.6Amp Max. DIP Boost & Storage Inductor |
| Technology | Boost & Storage Inductor |
| Devices in Package | 1 |
| Application | Industrial |
| Standards and Certifications | RoHS |
| Inductance Range | 47000 microH |