0.91uH, 5ï¼ , 0.165Ohm, 2100mAmp Max.SMD Small Signal Inductor
| ITG Electronics, Inc. | |
|---|---|
| Product Category | Chip Inductors |
| Product Number | FM362925B-R91JHF |
| Product Name | 0.91uH, 5%, 0.165Ohm, 2100mAmp Max.SMD Small Signal Inductor |
| Technology | Small Signal Inductor |
| Devices in Package | 1 |
| Application | Portable & Mobile Device |
| Standards and Certifications | RoHS |
| Inductance Range | 0.9100 microH |