0.27uH, 10ï¼ , 0.08Ohm, 3900mAmp Max.SMD Small Signal Inductor
| ITG Electronics, Inc. | |
|---|---|
| Product Category | Chip Inductors |
| Product Number | FM362925B-R27KHF |
| Product Name | 0.27uH, 10%, 0.08Ohm, 3900mAmp Max.SMD Small Signal Inductor |
| Technology | Small Signal Inductor |
| Devices in Package | 1 |
| Application | Portable & Mobile Device |
| Standards and Certifications | RoHS |
| Inductance Range | 0.2700 microH |