Samsung Electro-Mechanics Fixed Inductors CIGW252010GL4R7MNE

Description
4.7µH Unshielded Wirewound Inductor 1.4A 216mOhm Max 1008 (2520 Metric)
Request a Quote Datasheet
Description
4.7µH Unshielded Wirewound Inductor 1.4A 216mOhm Max 1008 (2520 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 1276-6935-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
1276-6935-1-ND
Fixed Inductors 1276-6935-1-ND
4.7µH Unshielded Wirewound Inductor 1.4A 216mOhm Max 1008 (2520 Metric)

4.7µH Unshielded Wirewound Inductor 1.4A 216mOhm Max 1008 (2520 Metric)

Buy Now Datasheet
Fixed Inductors - 1276-6935-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
1276-6935-2-ND
Fixed Inductors 1276-6935-2-ND
4.7µH Unshielded Wirewound Inductor 1.4A 216mOhm Max 1008 (2520 Metric)

4.7µH Unshielded Wirewound Inductor 1.4A 216mOhm Max 1008 (2520 Metric)

Buy Now Datasheet
Fixed Inductors - 1276-6935-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
1276-6935-6-ND
Fixed Inductors 1276-6935-6-ND
4.7µH Unshielded Wirewound Inductor 1.4A 216mOhm Max 1008 (2520 Metric)

4.7µH Unshielded Wirewound Inductor 1.4A 216mOhm Max 1008 (2520 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 1276-6935-1-ND
Product Name Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Core Material Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - A129469TR-ND - DigiKey
Specs
Mounting Option Surface Mount Technology
Core Material Thin Film
Configuration Fixed
View Details
2 suppliers
Fixed Inductors - KQ0805TTE6N8J - 1135652-KQ0805TTE6N8J - Win Source Electronics
Specs
Technology Standard
Configuration Fixed
Inductance Range 0.0068 microH
View Details
2 suppliers
Common Mode Chokes - DFK-20-0001-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
AX97 Series SMD Power Shielded Inductors - AX97-301R5 - Triad Magnetics
Specs
Technology Standard
Inductance Range 1.5 microH
DCR 0.0100 ohms
View Details
2 suppliers