Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
EMI FILTERS AND RFI FILTERS
ITG ELECTRONICS, INC.
F2503E006B -- DUAL STAGE MULTI-PURPOSE DUAL EMI FILTERS, 6A
ITG Electronics, Inc.
Dual stage multi-purpose dual EMI Filters, 6A
F2503E006B
Description
Dual stage multi-purpose dual EMI Filters, 6A
ITG Electronics, Inc.
Done
Datasheet
Description
Dual stage multi-purpose dual EMI Filters, 6A
Datasheet
Suppliers
Company
Product
Description
Supplier Links
ITG Electronics, Inc.
Elmsford, NY, USA
Dual stage multi-purpose dual EMI Filters, 6A
F2503E006B
Dual stage multi-purpose dual EMI Filters, 6A
F2503E006B
Dual stage multi-purpose dual EMI Filters, 6A
Dual stage multi-purpose dual EMI Filters, 6A
Supplier's Site
Datasheet
Technical Specifications
ITG Electronics, Inc.
Product Category
EMI Filters and RFI Filters
Product Number
F2503E006B
Product Name
Dual stage multi-purpose dual EMI Filters, 6A
Package / Mounting
Module
Unlock Full Specs
to access all available technical data
Similar Products
TDK-Lambda Europe GmbH
20A, 40Vdc Demanding Environment EMC Filters
FQA020ADC
Specs
Rated Voltage
-40 to 40 volts
Rated Current
20 amps
View Details
Knowles
EMI/RFI Filters (LC, RC Networks)
SBSMP5000153MXT
Specs
Operating Temperature
-55 to 125 C (-67 to 257 F)
View Details
TE Connectivity
Single Phase Filters
1-6609028-0
Specs
Filter Type
Single Phase
Standards and Certifications
ELV Directive; RoHS
Rated Current
5 amps
View Details
Micross Components, Inc.
Analog
MTLTC1060QD
View Details