ITG Electronics, Inc. 3,300uH, 50%, 52mOhm, 2.5Amp Max. DIP Common Mode Chokes DCN181713H-332HF

Description
3,300uH, 50%, 52mOhm, 2.5Amp Max. DIP Common Mode Chokes
Datasheet
Description
3,300uH, 50%, 52mOhm, 2.5Amp Max. DIP Common Mode Chokes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
3,300uH, 50%, 52mOhm, 2.5Amp Max. DIP Common Mode Chokes - DCN181713H-332HF - ITG Electronics, Inc.
Elmsford, NY, USA
3,300uH, 50%, 52mOhm, 2.5Amp Max. DIP Common Mode Chokes
DCN181713H-332HF
3,300uH, 50%, 52mOhm, 2.5Amp Max. DIP Common Mode Chokes DCN181713H-332HF
3,300uH, 50%, 52mOhm, 2.5Amp Max. DIP Common Mode Chokes

3,300uH, 50%, 52mOhm, 2.5Amp Max. DIP Common Mode Chokes

Supplier's Site Datasheet

Technical Specifications

  ITG Electronics, Inc.
Product Category Inductors, Coils, and Chokes
Product Number DCN181713H-332HF
Product Name 3,300uH, 50%, 52mOhm, 2.5Amp Max. DIP Common Mode Chokes
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Devices in Package 1
Technology Common Mode Chokes
Application Common Mode Choke; Renewable Energy
Unlock Full Specs
to access all available technical data

Similar Products

Leaded Inductors - 1911175 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 1000 microH
Q Factor 60
View Details
SMD 800mA 250MHz Inductor and Choke - 71-0402CS-5N1XGLU - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ceramic
Inductance Range 0.0051 microH
Inductance Tolerance 2 (+/- %)
View Details
SMT RF Choke 50 MHz - 8.2 GHz, 50Ω - TCCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
5 suppliers
Fixed Inductors - 50-ECS-HCMPI-0402Q-R40M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details