10,500uH, 30%, 180mOhm, 1.8Amp Max. DIP Common Mode Chokes
| ITG Electronics, Inc. | |
|---|---|
| Product Category | Inductors, Coils, and Chokes |
| Product Number | DCM211714H-103NHF |
| Product Name | 10,500uH, 30%, 180mOhm, 1.8Amp Max. DIP Common Mode Chokes |
| Operating Temperature | -25 to 120 C (-13 to 248 F) |
| Mounting Option | Through Hole |
| Devices in Package | 1 |
| Technology | Common Mode Chokes |
| Application | Common Mode Choke; Renewable Energy |