ITG Electronics, Inc. 47nH, 5%, 0.16Ohm, 1000mAmp Max.SMD Small Signal Inductor CM292520A-47NJHF

Description
47nH, 5%, 0.16Ohm, 1000mAmp Max.SMD Small Signal Inductor
Datasheet
Description
47nH, 5%, 0.16Ohm, 1000mAmp Max.SMD Small Signal Inductor
Datasheet

Suppliers

Company
Product
Description
Supplier Links
47nH, 5%, 0.16Ohm, 1000mAmp Max.SMD Small Signal Inductor - CM292520A-47NJHF - ITG Electronics, Inc.
Elmsford, NY, USA
47nH, 5%, 0.16Ohm, 1000mAmp Max.SMD Small Signal Inductor
CM292520A-47NJHF
47nH, 5%, 0.16Ohm, 1000mAmp Max.SMD Small Signal Inductor CM292520A-47NJHF
47nH, 5%, 0.16Ohm, 1000mAmp Max.SMD Small Signal Inductor

47nH, 5%, 0.16Ohm, 1000mAmp Max.SMD Small Signal Inductor

Supplier's Site Datasheet

Technical Specifications

  ITG Electronics, Inc.
Product Category Chip Inductors
Product Number CM292520A-47NJHF
Product Name 47nH, 5%, 0.16Ohm, 1000mAmp Max.SMD Small Signal Inductor
Technology Small Signal Inductor
Devices in Package 1
Application RF Choke; Portable & Mobile Device
Standards and Certifications RoHS
Inductance Range 0.0470 microH
Unlock Full Specs
to access all available technical data

Similar Products

0201CT (0603) Low Profile Chip Inductors - 0201CT-2N4 0201CT-2N4XKRW - Coilcraft, Inc.
Specs
Core Material Ceramic; Ceramic
Application RF Choke
Standards and Certifications RoHS
View Details
Automotive 0.056uH 200MHz 0.6A Inductor and Choke - 71-KQ0603TTE56NG - ERSAELECTRONICS PTE. LTD.
Specs
Mounting Option Surface Mount
Technology RF Chip
Core Material Ceramic
View Details
2 suppliers
Surface Mount Inductors - 1711153 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ferrite; Ferrite
Standards and Certifications RoHS
View Details
Fixed Inductors - 1276-6900-2-ND - DigiKey
Samsung Electro-Mechanics
Specs
Core Material Thin Film
Inductance Tolerance 20 (+/- %)
DCR 0.0430 ohms
View Details
2 suppliers