ITG Electronics, Inc. 300nH, 10%, 1.4Ohm, 330mAmp Max.SMD Small Signal Inductor CM241614A-R30KHF

Description
300nH, 10%, 1.4Ohm, 330mAmp Max.SMD Small Signal Inductor
Datasheet
Description
300nH, 10%, 1.4Ohm, 330mAmp Max.SMD Small Signal Inductor
Datasheet

Suppliers

Company
Product
Description
Supplier Links
300nH, 10%, 1.4Ohm, 330mAmp Max.SMD Small Signal Inductor - CM241614A-R30KHF - ITG Electronics, Inc.
Elmsford, NY, USA
300nH, 10%, 1.4Ohm, 330mAmp Max.SMD Small Signal Inductor
CM241614A-R30KHF
300nH, 10%, 1.4Ohm, 330mAmp Max.SMD Small Signal Inductor CM241614A-R30KHF
300nH, 10%, 1.4Ohm, 330mAmp Max.SMD Small Signal Inductor

300nH, 10%, 1.4Ohm, 330mAmp Max.SMD Small Signal Inductor

Supplier's Site Datasheet

Technical Specifications

  ITG Electronics, Inc.
Product Category Chip Inductors
Product Number CM241614A-R30KHF
Product Name 300nH, 10%, 1.4Ohm, 330mAmp Max.SMD Small Signal Inductor
Technology Small Signal Inductor
Devices in Package 1
Application RF Choke; Portable & Mobile Device
Standards and Certifications RoHS
Inductance Range 0.3000 microH
Unlock Full Specs
to access all available technical data

Similar Products

Automotive 0.033uH 250MHz 0.6A Inductor and Choke - 71-KQ0603TTE33NJ - ERSAELECTRONICS PTE. LTD.
Specs
Mounting Option Surface Mount
Technology RF Chip
Core Material Ceramic
View Details
2 suppliers
0402DC (1005) Highest Q Ceramic Chip Inductors - 0402DC-51N 0402DC-51NXJRW , 0402DC-51NXGRW - Coilcraft, Inc.
Specs
Core Material Ceramic; Ceramic
Application RF Choke
Standards and Certifications RoHS
View Details
Surface Mount Inductors - 2469820 - RS Components, Ltd.
Specs
Standards and Certifications RoHS
Inductance Range 15 microH
Rated DC Current 1250 milliamps
View Details
Fixed Inductors - CIG22E2R2MNE-ND - DigiKey
Samsung Electro-Mechanics
Specs
Technology Multilayer
Inductance Tolerance 20 (+/- %)
DCR 0.1500 ohms
View Details