150nH, 5%, 0.92Ohm, 280mAmp Max.SMD Small Signal Inductor
ITG Electronics, Inc. | |
---|---|
Product Category | Chip Inductors |
Product Number | CM181210A-R15JHF |
Product Name | 150nH, 5%, 0.92Ohm, 280mAmp Max.SMD Small Signal Inductor |
Technology | Small Signal Inductor |
Devices in Package | 1 |
Application | RF Choke; Portable & Mobile Device |
Standards and Certifications | RoHS |
Inductance Range | 0.1500 microH |